California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2561DL-1Y-V-A PS2561DL-1Y-V-A

Description
Manufacturer: CEL Win Source Part Number: 1090018-PS2561DL-1Y- V-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 40mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090018-PS2561DL-1Y- V-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 40mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2561DL-1Y-V-A - 1090018-PS2561DL-1Y-V-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2561DL-1Y-V-A
1090018-PS2561DL-1Y-V-A
Optoisolators - Transistor, Photovoltaic Output - PS2561DL-1Y-V-A 1090018-PS2561DL-1Y-V-A
Manufacturer: CEL Win Source Part Number: 1090018-PS2561DL-1Y- V-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 40mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090018-PS2561DL-1Y-V-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 3μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 40mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PS2561DL-1Y-V-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2561DL-1Y-V-A-ND
Transistor, Photovoltaic Output Optoisolators PS2561DL-1Y-V-A-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1090018-PS2561DL-1Y-V-A PS2561DL-1Y-V-A-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2561DL-1Y-V-A Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SMD Surface Mount
Forward Current 40 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details