Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Manufacturer: Renesas Electronics America
Win Source Part Number: 890202-PS2562L-1-F3-
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS2562
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 559-1190-6, 559-1190-2, 559-1190-1
Transistor Output Optocouplers Darlington Tr DC BSI Couplr
OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 559-1190-2-ND | 890202-PS2562L-1-F3-A | PS2562L-1-F3-A | 49AH9464 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - PS2562L-1-F3-A | Transistor Output Optocouplers | Optocoupler, Darlington, 5Kv, Smdip-4 Rohs Compliant Renesas |
| Input | DC | |||
| Output | Photodarlington | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD |