Renesas Electronics Corporation Transistor, Photovoltaic Output Optoisolators PS2505-1-A

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2505-1, -4 and PS2505L-1, -4 are optically coupled isolators featuring GaAs light emitting diodes and an NPN silicon phototransistor. This specific product is housed in a plastic DIP-4 package and is compliant with RoHS standards. It offers a high isolation voltage of 5,000 Vr.m.s. and a high collector to emitter voltage of 80 V. The device is capable of high-speed switching with typical rise and fall times of 3 Oºs and 5 Oºs, respectively. Applications for this optocoupler include power supplies, telephone and fax equipment, factory automation, and programmable logic controllers. The product is UL approved, ensuring it meets safety standards. The PS2505 series is suitable for engineers looking for reliable isolation in various electronic applications.

Datasheet Summary
Powered by GS/AI

The PS2505-1, -4 and PS2505L-1, -4 are optically coupled isolators featuring GaAs light emitting diodes and an NPN silicon phototransistor. This specific product is housed in a plastic DIP-4 package and is compliant with RoHS standards. It offers a high isolation voltage of 5,000 Vr.m.s. and a high collector to emitter voltage of 80 V. The device is capable of high-speed switching with typical rise and fall times of 3 Oºs and 5 Oºs, respectively. Applications for this optocoupler include power supplies, telephone and fax equipment, factory automation, and programmable logic controllers. The product is UL approved, ensuring it meets safety standards. The PS2505 series is suitable for engineers looking for reliable isolation in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 559-1013-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
559-1013-ND
Transistor, Photovoltaic Output Optoisolators 559-1013-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
PS2505-1-A
Transistor Output Optocouplers PS2505-1-A
Transistor Output Optocouplers Hi-Iso AC Input 1-Ch

Transistor Output Optocouplers Hi-Iso AC Input 1-Ch

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Dip-4 Rohs Compliant Renesas - 14AJ2499 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-4 Rohs Compliant Renesas
14AJ2499
Optocoupler, Transistor, 5Kv, Dip-4 Rohs Compliant Renesas 14AJ2499
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 559-1013-ND PS2505-1-A 14AJ2499
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5Kv, Dip-4 Rohs Compliant Renesas
Input AC; DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3142MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 863-SI8232AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details