California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2533L-1-E3-A PS2533L-1-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1090005-PS2533L-1-E3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 1500% @ 1mA Maximum DC Current Transfer Ratio: 6500% @ 1mA Rise and Fall Time: 100μs, 100μs Maximum Output Voltage: 350V Channel Output Current: 150mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090005-PS2533L-1-E3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 1500% @ 1mA Maximum DC Current Transfer Ratio: 6500% @ 1mA Rise and Fall Time: 100μs, 100μs Maximum Output Voltage: 350V Channel Output Current: 150mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2533L-1-E3-A - 1090005-PS2533L-1-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2533L-1-E3-A
1090005-PS2533L-1-E3-A
Optoisolators - Transistor, Photovoltaic Output - PS2533L-1-E3-A 1090005-PS2533L-1-E3-A
Manufacturer: CEL Win Source Part Number: 1090005-PS2533L-1-E3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 1500% @ 1mA Maximum DC Current Transfer Ratio: 6500% @ 1mA Rise and Fall Time: 100μs, 100μs Maximum Output Voltage: 350V Channel Output Current: 150mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090005-PS2533L-1-E3-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 1500% @ 1mA
Maximum DC Current Transfer Ratio: 6500% @ 1mA
Rise and Fall Time: 100μs, 100μs
Maximum Output Voltage: 350V
Channel Output Current: 150mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PS2533L-1-E3-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2533L-1-E3-A-ND
Transistor, Photovoltaic Output Optoisolators PS2533L-1-E3-A-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1090005-PS2533L-1-E3-A PS2533L-1-E3-A-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2533L-1-E3-A Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Photodarlington; Darlington Photodarlington
Mounting Option Surface Mount; 4-SMD Surface Mount
Forward Current 80 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details