California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2506-4 PS2506-4

Description
Manufacturer: CEL Win Source Part Number: 1089986-PS2506-4 Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 16-DIP Minimum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 100μs, 100μs Maximum Output Voltage: 40V Channel Output Current: 160mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1089986-PS2506-4 Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 16-DIP Minimum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 100μs, 100μs Maximum Output Voltage: 40V Channel Output Current: 160mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2506-4 - 1089986-PS2506-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2506-4
1089986-PS2506-4
Optoisolators - Transistor, Photovoltaic Output - PS2506-4 1089986-PS2506-4
Manufacturer: CEL Win Source Part Number: 1089986-PS2506-4 Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 16-DIP Minimum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 100μs, 100μs Maximum Output Voltage: 40V Channel Output Current: 160mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1089986-PS2506-4
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Forward Voltage: 1.17V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-DIP
Minimum DC Current Transfer Ratio: 200% @ 1mA
Rise and Fall Time: 100μs, 100μs
Maximum Output Voltage: 40V
Channel Output Current: 160mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PS2506-4-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2506-4-ND
Transistor, Photovoltaic Output Optoisolators PS2506-4-ND
Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP

Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1089986-PS2506-4 PS2506-4-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2506-4 Transistor, Photovoltaic Output Optoisolators
Input AC; DC; AC, DC AC; DC
Output Photodarlington; Darlington Photodarlington
Mounting Option 16-DIP Through Hole
Forward Current 80 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20H12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details