Renesas Electronics Corporation Transistor, Photovoltaic Output Optoisolators PS2502L-4-A

Description
Optoisolator Darlington Output 5000Vrms 4 Channel 16-SMD
Request a Quote
Description
Optoisolator Darlington Output 5000Vrms 4 Channel 16-SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Darlington, 5kV, SMDIP-16 from Renesas is designed for high-voltage isolation applications. It features a high isolation voltage of 5,000 Vr.m.s and a typical current transfer ratio (CTR) of 2,000%. The device is capable of high-speed switching with rise and fall times of approximately 100 Oºs. It is available in both plastic DIP and lead bending types for surface mounting, making it versatile for various PCB layouts. This optocoupler is suitable for applications in power supplies, telephone and fax equipment, factory automation, and programmable logic controllers. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Darlington, 5kV, SMDIP-16 from Renesas is designed for high-voltage isolation applications. It features a high isolation voltage of 5,000 Vr.m.s and a typical current transfer ratio (CTR) of 2,000%. The device is capable of high-speed switching with rise and fall times of approximately 100 Oºs. It is available in both plastic DIP and lead bending types for surface mounting, making it versatile for various PCB layouts. This optocoupler is suitable for applications in power supplies, telephone and fax equipment, factory automation, and programmable logic controllers. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 559-1011-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
559-1011-ND
Transistor, Photovoltaic Output Optoisolators 559-1011-ND
Optoisolator Darlington Output 5000Vrms 4 Channel 16-SMD

Optoisolator Darlington Output 5000Vrms 4 Channel 16-SMD

Buy Now Datasheet
Optocoupler, Darlington, 5Kv, Smdip-16 Rohs Compliant Renesas - 14AJ2498 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5Kv, Smdip-16 Rohs Compliant Renesas
14AJ2498
Optocoupler, Darlington, 5Kv, Smdip-16 Rohs Compliant Renesas 14AJ2498
OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-16 ROHS COMPLIANT: YES

OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-16 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
PS2502L-4-A
Transistor Output Optocouplers PS2502L-4-A
Transistor Output Optocouplers Hi-Iso Darling 4-Ch

Transistor Output Optocouplers Hi-Iso Darling 4-Ch

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 559-1011-ND 14AJ2498 PS2502L-4-A
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 5Kv, Smdip-16 Rohs Compliant Renesas Transistor Output Optocouplers
Input DC
Output Photodarlington
Package Type 16-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details