California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2532-4

Description
Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2532-4-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2532-4-ND
Transistor, Photovoltaic Output Optoisolators PS2532-4-ND
Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP

Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2532-4 - 1090001-PS2532-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2532-4
1090001-PS2532-4
Optoisolators - Transistor, Photovoltaic Output - PS2532-4 1090001-PS2532-4
Manufacturer: CEL Win Source Part Number: 1090001-PS2532-4 Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.15V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 16-DIP Minimum DC Current Transfer Ratio: 1500% @ 1mA Maximum DC Current Transfer Ratio: 6500% @ 1mA Rise and Fall Time: 100μs, 100μs Maximum Output Voltage: 300V Channel Output Current: 150mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090001-PS2532-4
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-DIP
Minimum DC Current Transfer Ratio: 1500% @ 1mA
Maximum DC Current Transfer Ratio: 6500% @ 1mA
Rise and Fall Time: 100μs, 100μs
Maximum Output Voltage: 300V
Channel Output Current: 150mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PS2532-4-ND 1090001-PS2532-4
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2532-4
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 16-DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details