OPTOISOLTR 5.3KV 2CH DARL 8-DIP
8 Pin Darlington Output, Dual Channel Optocoupler
40V 5.3kV 1V@2mA,1mA 2 6V 1.2V DC DIP-8 Optocouplers - Phototransistor Output ROHS
DIP-8 Optocouplers RoHS
| DigiKey | New Yorker Electronics Co., Inc. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 58-PS2502-2-ND | 1806-PS2502-2 | PS2502-2 | 403-PS2502-2 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | DIP-8 Optocouplers RoHS |
| Input | DC | DC | ||
| Output | Photodarlington | Photodarlington | Photodarlington | |
| Package Type | "8-DIP (0.300"", 7.62mm)" | Tube-packed | ||
| Mounting Option | Through Hole | DIP-8 | ||
| Isolation Voltage | 5300 volts | 5300 volts |