Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP
Transistor Output Optocouplers Hi-Iso Darling 4-Ch
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 559-1010-ND | 6324857 | PS2502-4-A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers |
| Input | DC | DC | |
| Output | Photodarlington | Photodarlington; Darlington | |
| Package Type | "16-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Through hole | |
| Isolation Voltage | 5000 volts |