Pasternack RF Power Dividers/Splitters PE20S0009

Description
4 Way Broadband Combiner from 80
Request a Quote Datasheet
Description
4 Way Broadband Combiner from 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE20S0009-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20S0009-ND
RF Power Dividers/Splitters 6099-PE20S0009-ND
4 Way Broadband Combiner from 80

4 Way Broadband Combiner from 80

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE20S0009-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD22-73LF - PD22-73LF - Win Source Electronics
Specs
Frequency 2100.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20-240 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 235.00 to 245.00 MHz
Insertion Loss 1.00 dB
View Details
2200 MHZ Rf Power Divider Splitter - 851-ZC16PD-222-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 10.00 to 2200.00 MHz
View Details
2 suppliers