Pasternack RF Power Dividers/Splitters PE-T1003

Description
Low PIM 2 Way N Equal-Tapper Hig
Request a Quote Datasheet
Description
Low PIM 2 Way N Equal-Tapper Hig
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE-T1003-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE-T1003-ND
RF Power Dividers/Splitters 6099-PE-T1003-ND
Low PIM 2 Way N Equal-Tapper Hig

Low PIM 2 Way N Equal-Tapper Hig

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE-T1003-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - PD18-73LF - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SOT-6
Frequency 1990.00 MHz
View Details
5 suppliers
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.45G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 525.00 MHz
Insertion Loss 0.30 dB
View Details
RF Power Dividers/Splitters - 3157-TCP-2-33W+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, Flat Leads
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers