Pasternack RF Power Dividers/Splitters PE20S0034

Description
2 Way Broadband Combiner from 2
Request a Quote Datasheet
Description
2 Way Broadband Combiner from 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE20S0034-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20S0034-ND
RF Power Dividers/Splitters 6099-PE20S0034-ND
2 Way Broadband Combiner from 2

2 Way Broadband Combiner from 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE20S0034-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
8 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-216-62.5 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 61.00 to 64.00 MHz
Insertion Loss 1.75 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-2-5B-S+-ND - DigiKey
Specs
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.80 dB
Isolation 20.00 dB
View Details