Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF POWER DIVIDERS AND RF POWER COMBINERS
PASTERNACK
PE20DV1151 -- RF POWER DIVIDERS/SPLITTERS
Pasternack
RF Power Dividers/Splitters
PE20DV1151
Description
4 Way 1.85mm Power Divider to 70
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
4 Way 1.85mm Power Divider to 70
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20DV1151-ND
RF Power Dividers/Splitters
6099-PE20DV1151-ND
4 Way 1.85mm Power Divider to 70
4 Way 1.85mm Power Divider to 70
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Power Dividers and RF Power Combiners
Product Number
6099-PE20DV1151-ND
Product Name
RF Power Dividers/Splitters
0º Power Divider Division:
4-Way
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Power Dividers, Combiners, Hybrids
QHF-2-.312GN
Specs
Package Type / Form Factor
Flatpack; Flatpack
Frequency
225.00 to 400.00 MHz
Insertion Loss
0.25 dB
View Details
Werbel Microwave LLC
Power Splitters/Combiners
D-2182-N
Specs
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized Module
Connectors
Type N
View Details
Skyworks Solutions, Inc.
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz
SKY16406-381LF
Specs
Category
Passive
0º Power Divider Division:
2-Way
Package Type / Form Factor
Surface Mount; DFN, 6-pin
View Details
4
suppliers
UIY Inc.
4 to 6GHz – 2 Way Power Divider/Splitter
UIY2PD2828F
Specs
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized
Connectors
SMA; SMA
View Details