Pasternack RF Power Dividers/Splitters PE20DV1141

Description
4 Way N Power Divider From 0.7 G
Request a Quote Datasheet
Description
4 Way N Power Divider From 0.7 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE20DV1141-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20DV1141-ND
RF Power Dividers/Splitters 6099-PE20DV1141-ND
4 Way N Power Divider From 0.7 G

4 Way N Power Divider From 0.7 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE20DV1141-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - PD18-73LF - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SOT-6
Frequency 1990.00 MHz
View Details
5 suppliers
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDZ-2B-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1800.00 MHz
Insertion Loss 2.00 dB
View Details
RF Power Dividers/Splitters - 3157-SP-2G1+DKR-ND - DigiKey
Specs
Package Type / Form Factor SOT-23-6
Insertion Loss 0.70 dB
Isolation 10.00 dB
View Details
4 suppliers