Pasternack RF Power Dividers/Splitters PE2095

Description
8 Way N Wilkinson Power Divider
Request a Quote Datasheet
Description
8 Way N Wilkinson Power Divider
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE2095-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE2095-ND
RF Power Dividers/Splitters 6099-PE2095-ND
8 Way N Wilkinson Power Divider

8 Way N Wilkinson Power Divider

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE2095-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

810MHZ 960MHZ Rf Power Divider Splitter - 851-PD09-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
4 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.80 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Core & Wire Magic Tee, 50 - 500 MHz, 50Ω - AMT-52+ - Mini-Circuits
Specs
Frequency 50.00 to 500.00 MHz
Insertion Loss 0.90 dB
Isolation 40.00 dB
View Details