Pasternack RF Power Dividers/Splitters PE-T1000

Description
2 Way N equal-tapper High Power
Request a Quote Datasheet
Description
2 Way N equal-tapper High Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE-T1000-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE-T1000-ND
RF Power Dividers/Splitters 6099-PE-T1000-ND
2 Way N equal-tapper High Power

2 Way N equal-tapper High Power

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE-T1000-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-116-13.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13250.00 to 13750.00 MHz
Insertion Loss 3.25 dB
View Details
RF Power Dividers/Splitters - 3157-ZC2PD-K5R44W+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.90 dB
Isolation 35.00 dB
View Details