Mini-Circuits 2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω SBTC-2-10-75L+

Description
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote
Description
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount 2-way 0° power splitter/combiner for 75Ω systems operating from 10 to 1000 MHz, with typ. insertion loss of 0.8 dB, isolation of 20 to 35 dB, amplitude unbalance of 0.15 dB, and phase unbalance of 1.0°. Operates from -40°C to +85°C, handles up to 0.5 W input power, and is housed in a Case Style AT1029 measuring 4.22 × 3.81 × 3.94 mm. Aqueous washable and designed for UHF/VHF and cellular applications.

Datasheet Summary
Powered by GS/AI

Surface mount 2-way 0° power splitter/combiner for 75Ω systems operating from 10 to 1000 MHz, with typ. insertion loss of 0.8 dB, isolation of 20 to 35 dB, amplitude unbalance of 0.15 dB, and phase unbalance of 1.0°. Operates from -40°C to +85°C, handles up to 0.5 W input power, and is housed in a Case Style AT1029 measuring 4.22 × 3.81 × 3.94 mm. Aqueous washable and designed for UHF/VHF and cellular applications.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SBTC-2-10-75L+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω
SBTC-2-10-75L+
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω SBTC-2-10-75L+
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω

2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10-75L+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10-75L+TR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10-75L+TR-ND
RF Power Divider 10MHz ~ 1GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 10MHz ~ 1GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
10MHZ 1GHZ Rf Power Divider Splitter - 851-SBTC-2-10-75L+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 1GHZ Rf Power Divider Splitter
851-SBTC-2-10-75L+
10MHZ 1GHZ Rf Power Divider Splitter 851-SBTC-2-10-75L+
RF PWR DVDR 10MHZ-1GHZ 6SMD Product overview: SBTC-2-10-75L+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10-75L+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 10MHZ-1GHZ 6SMD Product overview: SBTC-2-10-75L+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10-75L+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SBTC-2-10-75L+ - SBTC-2-10-75L+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SBTC-2-10-75L+
SBTC-2-10-75L+
RF Power Dividers/Splitters - SBTC-2-10-75L+ SBTC-2-10-75L+
Manufacturer: Mini-Circuits Win Source Part Number: 893723-SBTC-2-10-75L + Features: RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead Package: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 893723-SBTC-2-10-75L+
Features: RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead
Package: Reel - TR
Package: 6-SMD (5 Leads), Flat Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Power Dividers/Splitters - SBTC-2-10-75L+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SBTC-2-10-75L+
RF Power Dividers/Splitters SBTC-2-10-75L+
RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SBTC-2-10-75L+ 3157-SBTC-2-10-75L+TR-ND 851-SBTC-2-10-75L+ SBTC-2-10-75L+ SBTC-2-10-75L+
Product Name 2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω RF Power Dividers/Splitters 10MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - SBTC-2-10-75L+ RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz 10.00 to 1000.00 MHz 10.00 to 1000.00 MHz
Insertion Loss 0.70 dB 0.70 dB 0.70 dB 0.70 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

2 Ways Core & Wire Power Splitter, 5 - 500 MHz, 75Ω - JPS-2-1-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
2 Ways MMIC Power Splitter, 24000 - 30000 MHz, 50Ω - EP2-5G+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency 24000.00 to 30000.00 MHz
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-QCS-83+TR-ND - DigiKey
Specs
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad
Insertion Loss 1.10 dB
Isolation 16.00 dB
View Details
4 suppliers