Pasternack RF Power Dividers/Splitters PE20DV001

Description
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors
Request a Quote Datasheet
Description
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE20DV001-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20DV001-ND
RF Power Dividers/Splitters 6099-PE20DV001-ND
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors

RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors

Buy Now Datasheet
RF Power Dividers/Splitters - PE20DV001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PE20DV001
RF Power Dividers/Splitters PE20DV001
RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors

RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 6099-PE20DV001-ND PE20DV001
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Power Splitters/Combiners - WM3PD-6-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
RF and Wireless - RF Power Dividers/Splitters - WP4G+ - Win Source Electronics
Specs
Frequency 1420.00 MHz
Insertion Loss 0.70 dB
View Details
4 suppliers
Power Dividers, Combiners, Hybrids - P-110 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 5.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details