Pasternack RF Power Dividers/Splitters PE20DV1029

Description
Low PIM 3 Way 4.3-10 Equal-Tappe
Request a Quote Datasheet
Description
Low PIM 3 Way 4.3-10 Equal-Tappe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE20DV1029-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20DV1029-ND
RF Power Dividers/Splitters 6099-PE20DV1029-ND
Low PIM 3 Way 4.3-10 Equal-Tappe

Low PIM 3 Way 4.3-10 Equal-Tappe

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE20DV1029-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZB4PD1-5.8-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.40 dB
Isolation 16.00 dB
View Details