Pasternack RF Power Dividers/Splitters PE20DV1149

Description
4 Way 2.92mm Power Divider From
Request a Quote Datasheet
Description
4 Way 2.92mm Power Divider From
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE20DV1149-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20DV1149-ND
RF Power Dividers/Splitters 6099-PE20DV1149-ND
4 Way 2.92mm Power Divider From

4 Way 2.92mm Power Divider From

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE20DV1149-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-2A-2250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2025.00 to 2475.00 MHz
Insertion Loss 1.00 dB
View Details
RF Power Dividers/Splitters - 3157-SEPS-4-222+TR-ND - DigiKey
Specs
Package Type / Form Factor 22-SMD, No Lead
Insertion Loss 1.00 dB
Isolation 17.00 dB
View Details
3 suppliers