Fairview Microwave Inc. RF Power Dividers/Splitters SMP8758

Description
POWER DIVIDER 2.7 GHZ TYPE N
Request a Quote Datasheet
Description
POWER DIVIDER 2.7 GHZ TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-SMP8758-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-SMP8758-ND
RF Power Dividers/Splitters 5328-SMP8758-ND
POWER DIVIDER 2.7 GHZ TYPE N

POWER DIVIDER 2.7 GHZ TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-SMP8758-ND
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828D - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 Way Power Divider - 5o33120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
RF Power Dividers/Splitters - PD09-73LF - PD09-73LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
Core & Wire 90° Hybrid, 150 - 250 MHz, 50Ω - ADPQ-2-250+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers