Radiall RF Power Dividers/Splitters R434612002

Description
RF Power Divider 400MHz ~ 6GHz Isolation (Min) 17dB, 1.4 VSWR (Max) Module, SMA Connectors
Request a Quote Datasheet
Description
RF Power Divider 400MHz ~ 6GHz Isolation (Min) 17dB, 1.4 VSWR (Max) Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 2201-R434612002-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
2201-R434612002-ND
RF Power Dividers/Splitters 2201-R434612002-ND
RF Power Divider 400MHz ~ 6GHz Isolation (Min) 17dB, 1.4 VSWR (Max) Module, SMA Connectors

RF Power Divider 400MHz ~ 6GHz Isolation (Min) 17dB, 1.4 VSWR (Max) Module, SMA Connectors

Buy Now Datasheet
RF Power Dividers/Splitters - R434612002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
R434612002
RF Power Dividers/Splitters R434612002
RF Power Divider 400 MHz ~ 6 GHz Isolation (Min) 17dB, 1.4 VSWR (Max) Module, SMA Connectors

RF Power Divider 400 MHz ~ 6 GHz Isolation (Min) 17dB, 1.4 VSWR (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 2201-R434612002-ND R434612002
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20-10 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9.00 to 11.00 MHz
Insertion Loss 0.50 dB
View Details
2.1GHZ 2.5GHZ Rf Power Divider Splitter - 851-BP4U+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 2100.00 to 2500.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers