Pasternack RF Power Dividers/Splitters PE20DV1143

Description
4 Way N Female Input Connector P
Request a Quote Datasheet
Description
4 Way N Female Input Connector P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE20DV1143-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20DV1143-ND
RF Power Dividers/Splitters 6099-PE20DV1143-ND
4 Way N Female Input Connector P

4 Way N Female Input Connector P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE20DV1143-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-3B-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.20 dB
View Details
RF Power Dividers/Splitters - 3157-ZAPD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
Isolation 19.00 dB
View Details
3 suppliers