Radiall RF Power Dividers/Splitters R434718002

Description
POWER DIVIDER 8W SMA6-18GHZ
Request a Quote Datasheet
Description
POWER DIVIDER 8W SMA6-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 2201-R434718002-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
2201-R434718002-ND
RF Power Dividers/Splitters 2201-R434718002-ND
POWER DIVIDER 8W SMA6-18GHZ

POWER DIVIDER 8W SMA6-18GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 2201-R434718002-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
2 Way Power Divider - 5o3128283 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
2.3GHZ 2.7GHZ Rf Power Divider Splitter - 851-WP4R+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
3-Way Power Dividers/Combiners - NPD3-555-3400-30-N - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 555.00 to 3400.00 MHz
View Details