Pasternack RF Power Dividers/Splitters PE20DV1181

Description
8 Way SMA Power Divider From 1 G
Request a Quote Datasheet
Description
8 Way SMA Power Divider From 1 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE20DV1181-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE20DV1181-ND
RF Power Dividers/Splitters 6099-PE20DV1181-ND
8 Way SMA Power Divider From 1 G

8 Way SMA Power Divider From 1 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE20DV1181-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-11.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10950.00 to 12750.00 MHz
Insertion Loss 1.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZN16PD-0563-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.50 dB
Isolation 18.00 dB
View Details