Radiall RF Power Dividers/Splitters R434714001

Description
POWER DIVIDER 4W SMA 2-18GHZ
Request a Quote Datasheet
Description
POWER DIVIDER 4W SMA 2-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 2201-R434714001-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
2201-R434714001-ND
RF Power Dividers/Splitters 2201-R434714001-ND
POWER DIVIDER 4W SMA 2-18GHZ

POWER DIVIDER 4W SMA 2-18GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 2201-R434714001-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 1000.00 MHz
Insertion Loss 0.30 dB
View Details
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω - BP4U1+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers