Pasternack RF Power Dividers/Splitters PEW75DV001

Description
PEW75DV001
Request a Quote Datasheet
Description
PEW75DV001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PEW75DV001-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PEW75DV001-ND
RF Power Dividers/Splitters 6099-PEW75DV001-ND
PEW75DV001

PEW75DV001

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PEW75DV001-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-3-.350G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 200.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
RF Power Dividers/Splitters - 3157-ZB4PD-42-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.50 dB
Isolation 16.00 dB
View Details