Vishay Intertechnology, Inc. RF Power Dividers/Splitters WLKN-000W

Description
15 GHZ TO 20 GHZ WILKINSON POWER
Request a Quote Datasheet
Description
15 GHZ TO 20 GHZ WILKINSON POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 716-WLKN-000W-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
716-WLKN-000W-ND
RF Power Dividers/Splitters 716-WLKN-000W-ND
15 GHZ TO 20 GHZ WILKINSON POWER

15 GHZ TO 20 GHZ WILKINSON POWER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 716-WLKN-000W-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor 3-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-58001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
RF Power Dividers/Splitters - 3157-ZFRSC-42B-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.40 dB
View Details