BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
Connectors
RF Connectors / Coaxial Connectors RBD-75-M-00
COAX CONNECTOR, BNC, PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Frequency Max:- RoHS Compliant: No
RBD-75-M-00 ROHS COMPLIANT: NO
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | RBD-75-M-00-ND | RBD-75-M-00 | 7182500P | 7182500 | RBD-75-M-00 | 20J3171 | 23AC9107 |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors | Coaxial Connectors | RF Connectors / Coaxial Connectors | Coax Connector, Bnc, Plug, 75 Ohm, Cable; Connector Type Raychem - Te Connectivity | Rbd-75-M-00 Rohs Compliant Raychem - Te Connectivity | |
| Connector Type | BNC | BNC | |||||
| Mounting | Free Hanging (In-Line) | Cable mount | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight | Straight | Straight; Straight Plug |