TE Connectivity Coaxial Connector (RF) Assemblies RBD-75-S-04

Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - RBD-75-S-04-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
RBD-75-S-04-ND
Coaxial Connector (RF) Assemblies RBD-75-S-04-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder

Buy Now Datasheet
Rbd-75-S-04 Raychem - Te Connectivity - 43M7341 - Newark, An Avnet Company
Chicago, IL, United States
Rbd-75-S-04 Raychem - Te Connectivity
43M7341
Rbd-75-S-04 Raychem - Te Connectivity 43M7341
RBD-75-S-04

RBD-75-S-04

Supplier's Site
RF Connectors / Coaxial Connectors - RBD-75-S-04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
RBD-75-S-04
RF Connectors / Coaxial Connectors RBD-75-S-04
RF Connectors / Coaxial Connectors RBD-75-S-04

RF Connectors / Coaxial Connectors RBD-75-S-04

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number RBD-75-S-04-ND 43M7341 RBD-75-S-04
Product Name Coaxial Connector (RF) Assemblies Rbd-75-S-04 Raychem - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) 4 Hole Panel Mount Connector for RG178 Cable - ET-TFS-4H-3 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Between Series Adapters - 1058651-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers