Bulgin Components Coaxial Connector (RF) Adapters RFAANPNP

Description
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 708-RFAANPNP-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
708-RFAANPNP-ND
Coaxial Connector (RF) Adapters 708-RFAANPNP-ND
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RFAANPNP-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - 1-1337526-0-ND - DigiKey
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
4 suppliers