Adam Technologies, Inc. RF Connectors RF2-155-T-00-50-G

Description
CONN SMA JACK PCB 50 OHM SLDR
Request a Quote Datasheet
Description
CONN SMA JACK PCB 50 OHM SLDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN SMA JACK PCB 50 OHM SLDR

CONN SMA JACK PCB 50 OHM SLDR

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1125389-RF2-155-T-00-50-G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1125389-RF2-155-T-00-50-G
Connectors, Interconnects - Coaxial Connectors (RF) 1125389-RF2-155-T-00-50-G
Win Source Part Number: 1125389-RF2-155-T-00 -50-G Category: Connectors, Interconnects>Coaxia l Connectors (RF) Series: RF Connector Type: Receptacle, Male Pin Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 335 V Frequency - Max: 18 GHz Housing Color: White Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Mounting Feature: Flange Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Adam Tech Other Names: 2057-RF2-155-T-00-50 -G Base Product Number: RF2-155

Win Source Part Number: 1125389-RF2-155-T-00-50-G
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Series: RF
Connector Type: Receptacle, Male Pin
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 335 V
Frequency - Max: 18 GHz
Housing Color: White
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Adam Tech
Other Names: 2057-RF2-155-T-00-50-G
Base Product Number: RF2-155

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 2057-RF2-155-T-00-50-G-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2057-RF2-155-T-00-50-G-ND
Coaxial Connector (RF) Assemblies 2057-RF2-155-T-00-50-G-ND
SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder

SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey
Product Category Board Mount Connectors Coaxial Connectors Board Mount Connectors
Product Number 1001-RF2-155-T-00-50-G 1125389-RF2-155-T-00-50-G 2057-RF2-155-T-00-50-G-ND
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Category RF and Microwave Connector Coaxial Connector; RF and Microwave Connector
Connector Type SMA SMA
Termination Solder
Unlock Full Specs
to access all available technical data