Bulgin Components Coaxial Connector (RF) Adapters RFAA350J350P

Description
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 708-RFAA350J350P-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
708-RFAA350J350P-ND
Coaxial Connector (RF) Adapters 708-RFAA350J350P-ND
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm

Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RFAA350J350P-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 3.5mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) BH St. Connector For RG58 Cable - ET-TFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2826931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details