Bulgin Components Coaxial Connector (RF) Assemblies RF292A2JDFA

Description
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet
Description
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 708-RF292A2JDFA-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
708-RF292A2JDFA-ND
Coaxial Connector (RF) Assemblies 708-RF292A2JDFA-ND
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression

2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RF292A2JDFA-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Launch Connectors - NVLC-SF-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1052639-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details