Taoglas Coaxial Connectors RECE.20279.001E.01

Description
Taoglas RECE.20279.001E.01
Request a Quote Datasheet
Description
Taoglas RECE.20279.001E.01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2883603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2883603
Coaxial Connectors 2883603
Taoglas RECE.20279.001E.01

Taoglas RECE.20279.001E.01

Supplier's Site
Coaxial Connector (RF) Assemblies - 931-1107-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
931-1107-6-ND
Coaxial Connector (RF) Assemblies 931-1107-6-ND
U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 931-1107-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
931-1107-2-ND
Coaxial Connector (RF) Assemblies 931-1107-2-ND
U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 931-1107-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
931-1107-1-ND
Coaxial Connector (RF) Assemblies 931-1107-1-ND
U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connectors (RF) - RECE.20279.001E.01 - 1002965-RECE.20279.001E.01 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RECE.20279.001E.01
1002965-RECE.20279.001E.01
Coaxial Connectors (RF) - RECE.20279.001E.01 1002965-RECE.20279.001E.01
Manufacturer: Taoglas Limited Win Source Part Number: 1002965-RECE.20279.0 01E.01 Packaging: Reel - TR Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: Ultra Miniature Coaxial, IPEX MHF1 Housing Color: White Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 90°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Taoglas Limited
Win Source Part Number: 1002965-RECE.20279.001E.01
Packaging: Reel - TR
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: Ultra Miniature Coaxial, IPEX MHF1
Housing Color: White
Mounting: SMD (SMT)
Impedance: 50 Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 90°C
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Coaxial Connectors Board Mount Connectors Coaxial Connectors
Product Number 2883603 931-1107-6-ND 1002965-RECE.20279.001E.01
Product Name Coaxial Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - RECE.20279.001E.01
Gender Female / Jack
Geometry Straight
Frequency 6.000 GHz 6.000 GHz
Unlock Full Specs
to access all available technical data