Adam Technologies, Inc. Coaxial Connector (RF) Assemblies RF55-27K-T-02-50-A-SH

Description
SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2057-RF55-27K-T-02-50-A-SH-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2057-RF55-27K-T-02-50-A-SH-ND
Coaxial Connector (RF) Assemblies 2057-RF55-27K-T-02-50-A-SH-ND
SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
FAKRA PLUG SMB TYPE:STRAIGHT

FAKRA PLUG SMB TYPE:STRAIGHT

Buy Now
FAKRA PLUG SMB TYPE:STRAIGHT

FAKRA PLUG SMB TYPE:STRAIGHT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc.
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2057-RF55-27K-T-02-50-A-SH-ND RF55-27K-T-02-50-A-SH 1001-RF55-27K-T-02-50-A-SH
Product Name Coaxial Connector (RF) Assemblies RF Connectors
Connector Type SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers