Bulgin Components Coaxial Connector (RF) Adapters RFAA185J185J

Description
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 708-RFAA185J185J-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
708-RFAA185J185J-ND
Coaxial Connector (RF) Adapters 708-RFAA185J185J-ND
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm

Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RFAA185J185J-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050923-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Cable Connectors - NCG-MRB-047-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 139951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details