Bulgin Components Coaxial Connector (RF) Adapters RFAA185P350P

Description
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 708-RFAA185P350P-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
708-RFAA185P350P-ND
Coaxial Connector (RF) Adapters 708-RFAA185P350P-ND
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm

Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RFAA185P350P-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 3034961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1059617-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Cable Connectors - NCT-MG-A360-2 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details