ProSNS RG59 RCA compression connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack
SNAP-N-SEAL® PROSNS™ RG59 HYBRID COMPRESSION RCA CONNECTOR; NO. OF CONTACTS:-; GENDER:PLUG; CONTACT PLATING:GOLD PLATED CONTACTS; CONNECTOR BODY MATERIAL:BRASS BODY; CONNECTOR COLOUR:-; EXTERNAL DIAMETER:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
| Belden Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | FSNS59RCAU-25 | BEL28710-ND | 30AK5614 |
| Product Name | ProSNS RG-59 RCA Coax Compression Connector | Coaxial Connector (RF) Assemblies | Snap-N-Seal® Prosns™ Rg59 Hybrid Compression Rca Connector; No. Of Contacts Belden |
| Mounting | Free Hanging (In-Line) |