LEMO USA, Inc. Coaxial Adapters FTY.00.250.CTF

Description
00 Series,Y coupler,twinax female-male
Request a Quote Datasheet
Description
00 Series,Y coupler,twinax female-male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 1243400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1243400
Coaxial Adapters 1243400
00 Series,Y coupler,twinax female-male

00 Series,Y coupler,twinax female-male

Supplier's Site
Coaxial Connector (RF) Adapters - 1124-1018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1124-1018-ND
Coaxial Connector (RF) Adapters 1124-1018-ND
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Plug, Male Pin To NIM-CAMAC CD/N 549 Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector NIM-CAMAC CD/N 549 Plug, Male Pin To NIM-CAMAC CD/N 549 Jack, Female Socket (2) 50Ohm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 1243400 1124-1018-ND
Product Name Coaxial Adapters Coaxial Connector (RF) Adapters
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Cable Connectors - NCS-FL4B-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1057094-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
3 suppliers