Fairview Microwave Inc. Coaxial Connector (RF) Terminators FMTR1103

Description
TERM PLUG 2.4MM 1.2 VSWR
Request a Quote Datasheet
Description
TERM PLUG 2.4MM 1.2 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5328-FMTR1103-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5328-FMTR1103-ND
Coaxial Connector (RF) Terminators 5328-FMTR1103-ND
TERM PLUG 2.4MM 1.2 VSWR

TERM PLUG 2.4MM 1.2 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMTR1103-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details