Fairview Microwave Inc. Coaxial Connector (RF) Assemblies FMCN45905

Description
CONN PLUG CRIMP/SOLDER SHV
Request a Quote Datasheet
Description
CONN PLUG CRIMP/SOLDER SHV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-FMCN45905-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-FMCN45905-ND
Coaxial Connector (RF) Assemblies 5328-FMCN45905-ND
CONN PLUG CRIMP/SOLDER SHV

CONN PLUG CRIMP/SOLDER SHV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMCN45905-ND
Product Name Coaxial Connector (RF) Assemblies
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1406153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059919-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 28.000 GHz
View Details
2 suppliers
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details