Fairview Microwave Inc. Coaxial Connector (RF) Terminators FMTR1117

Description
TERM JACK MINI SMP 1.15 VSWR
Request a Quote Datasheet
Description
TERM JACK MINI SMP 1.15 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5328-FMTR1117-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5328-FMTR1117-ND
Coaxial Connector (RF) Terminators 5328-FMTR1117-ND
TERM JACK MINI SMP 1.15 VSWR

TERM JACK MINI SMP 1.15 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMTR1117-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052514-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details