Fairview Microwave Inc. Coaxial Connector (RF) Terminators FMTR1104

Description
TERM PLUG 2.4MM 1.2 VSWR
Request a Quote Datasheet
Description
TERM PLUG 2.4MM 1.2 VSWR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5328-FMTR1104-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5328-FMTR1104-ND
Coaxial Connector (RF) Terminators 5328-FMTR1104-ND
TERM PLUG 2.4MM 1.2 VSWR

TERM PLUG 2.4MM 1.2 VSWR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMTR1104-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052985-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details