Fairview Microwave Inc. Coaxial Connector (RF) Accessories FMPB1000

Description
MICROWAVE PROBE 3.5MM 20 GHZ 800
Request a Quote Datasheet
Description
MICROWAVE PROBE 3.5MM 20 GHZ 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 5328-FMPB1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
5328-FMPB1000-ND
Coaxial Connector (RF) Accessories 5328-FMPB1000-ND
MICROWAVE PROBE 3.5MM 20 GHZ 800

MICROWAVE PROBE 3.5MM 20 GHZ 800

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMPB1000-ND
Product Name Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Coaxial Adapters - 7122933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
RF Connectors - 1050611-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers