ProSNS RG6 Universal BNC compression connector, non-blind entry with split ferrule design, polymer compression sleeve for easy insertion & lowest possible tool compression force. Universal BNC connector for standard or quad-shield RG6 cable. 25 per Pack
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
RF Connectors / Coaxial Connectors BNC CONNECTOR 75OHM RG-6 CABLE USED
| Belden Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | FSNS6BNCU-25 | BEL28713-ND | 20X1495 | FSNS6BNCU-25 |
| Product Name | ProSNS RG-6 Universal BNC Coax Compression Connector | Coaxial Connector (RF) Assemblies | Connector Type Belden | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | BNC | |
| Mounting | Free Hanging (In-Line) | Cable Mount | ||
| Gender | Male / Plug |