Fairview Microwave Inc. Coaxial Connector (RF) Assemblies FMCN45930

Description
2.92MM FEMALE (JACK) 4 HOLE SQ 0
Request a Quote Datasheet
Description
2.92MM FEMALE (JACK) 4 HOLE SQ 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-FMCN45930-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-FMCN45930-ND
Coaxial Connector (RF) Assemblies 5328-FMCN45930-ND
2.92MM FEMALE (JACK) 4 HOLE SQ 0

2.92MM FEMALE (JACK) 4 HOLE SQ 0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMCN45930-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details