LEMO USA, Inc. Coaxial Connector (RF) Accessories GMD.00.032.DN

Description
Connector Strain Relief For 00 Series Connector
Request a Quote Datasheet
Description
Connector Strain Relief For 00 Series Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 1124-1022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1124-1022-ND
Coaxial Connector (RF) Accessories 1124-1022-ND
Connector Strain Relief For 00 Series Connector

Connector Strain Relief For 00 Series Connector

Buy Now Datasheet
 - GMD.00.032.DN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors 3.2mm to 3

Circular Push Pull Connectors 3.2mm to 3

Buy Now
Coaxial Connector (RF) Accessories - GMD.00.032.DN - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
GMD.00.032.DN
Coaxial Connector (RF) Accessories GMD.00.032.DN
CONN STR REL FOR 00 SERIES CONN

CONN STR REL FOR 00 SERIES CONN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1124-1022-ND GMD.00.032.DN GMD.00.032.DN
Product Name Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details