Pulse Electronics Corporation Coaxial Connector (RF) Adapters FN

Description
Adapter Coaxial Connector N Plug, Male Pin To FME Plug, Male Pin
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To FME Plug, Male Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 553-FN-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
553-FN-ND
Coaxial Connector (RF) Adapters 553-FN-ND
Adapter Coaxial Connector N Plug, Male Pin To FME Plug, Male Pin

Adapter Coaxial Connector N Plug, Male Pin To FME Plug, Male Pin

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 553-FN-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type Type F; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1243270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCV-MG-A220-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details