IDEC Corporation Emergency Stop (E-Stop) Switches HW1E-LV4F11QD-R-24V

Description
SWITCH ESTOP PULL RESET 10A 110V
Request a Quote Datasheet
Description
SWITCH ESTOP PULL RESET 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP PULL RESET 10A 110V

SWITCH ESTOP PULL RESET 10A 110V

Buy Now Datasheet
Switch,E-STOP,Pushbutton, 22 mm LED Illuminated,1NO-1NC,24 VAC/VDC - 70172680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,E-STOP,Pushbutton, 22 mm LED Illuminated,1NO-1NC,24 VAC/VDC
70172680
Switch,E-STOP,Pushbutton, 22 mm LED Illuminated,1NO-1NC,24 VAC/VDC 70172680
24 VAC⁄VDC, HW 22 mm Illuminated Switch Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. IDEC also offers a wide range of traditional E-Stops. There are a large number of sizes, applications, locking mechanisms, releases, designs and illumination choices.

24 VAC⁄VDC, HW 22 mm Illuminated Switch
Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches.
IDEC also offers a wide range of traditional E-Stops. There are a large number of sizes, applications, locking mechanisms, releases, designs and illumination choices.

Supplier's Site
Emergency Stop (E-Stop) Switches - HW1E-LV4F11QD-R-24V - ODG (Origin Data Global)
Shenzhen, China
Emergency Stop (E-Stop) Switches
HW1E-LV4F11QD-R-24V
Emergency Stop (E-Stop) Switches HW1E-LV4F11QD-R-24V
22MM EMERGENCY-STOP LIGHTED

22MM EMERGENCY-STOP LIGHTED

Supplier's Site Datasheet
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec - 74K3763 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
74K3763
Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec 74K3763
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 70172680 HW1E-LV4F11QD-R-24V 74K3763
Product Name Emergency Stop (E-Stop) Switches Switch,E-STOP,Pushbutton, 22 mm LED Illuminated,1NO-1NC,24 VAC/VDC Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 1No/1Nc, 600Vac; Contact Configuration Idec
Reset/Release Operation Pull to Reset
Operating Temperature -13 to 122 F (-25 to 50 C) -13 to 122 F (-25 to 50 C)
Maximum Current Rating 10 amps 1.25 amps 10 amps
Features Illuminated Pushbutton
Actuation Type Pushbutton Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products